Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061787-HAT3018R-EL-
Number of Elements: 2
Power Dissipation: 3 W
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 41.065 kA
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061787-HAT3018R-EL-E |
| Product Name | OEM Parts - OEM Parts (F - I) - HAT3018R-EL-E |