Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
RENESAS ELECTRONICS CORPORATION
HAT3015R-EL-E -- FET, MOSFET ARRAYS
Renesas Electronics Corporation
FET, MOSFET Arrays
HAT3015R-EL-E
Description
NCH/PCH POWER MOSFET 200V 0.5A 2
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
NCH/PCH POWER MOSFET 200V 0.5A 2
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
559-HAT3015R-EL-ETR-ND
FET, MOSFET Arrays
559-HAT3015R-EL-ETR-ND
NCH/PCH POWER MOSFET 200V 0.5A 2
NCH/PCH POWER MOSFET 200V 0.5A 2
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
559-HAT3015R-EL-ETR-ND
Product Name
FET, MOSFET Arrays
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
FET, MOSFET Arrays
ALD111933MAL
Specs
Package Type
"8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2
suppliers
Infineon Technologies AG
MOSFETs
AIMZH120R040M1TXKSA1
Specs
Transistor Type
MOSFET
Package Type
TO-247; PG-TO-247-4-STD-NT6.7
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1745-7-TL-E
2SA1745-7-TL-E
Specs
Package Type
SOT3
View Details
Texas Instruments
CSD17381F4 30V, N-Channel FemtoFET?MOSFET
CSD17381F4
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
LGA 1.0 x 0.6mm
View Details
7
suppliers