MOSFET N-CH 30V 45A 5LFPAK Product overview: HAT2261H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2261H-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 731127-HAT2261H-EL-E
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 45A (Ta)
Family Name: HAT2261H
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 5-LFPAK
Channel Type Type: N
Drain Source Voltage: 30V
Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 4400pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.8 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): PSMN4R0-30YL; PSMN4R0-30YLD; BUK7Y07-30B,115;
Introduction Date: June 06, 2005
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 45A 5LFPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-HAT2261H-EL-E | 731127-HAT2261H-EL-E | HAT2261H-EL-E |
| Product Name | 30V 45A MOSFET Transistor | Newest Parts - HAT2261H-EL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 25000 milliwatts | 25000 milliwatts |