Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174808-HAT2209WP
Current Rating: 10 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Voltage Rating (DC): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174808-HAT2209WP |
| Product Name | Custom Parts - Custom Parts (E - I) - HAT2209WP |