Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2203C-EL-E HAT2203C-EL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 271546-HAT2203C-EL-E Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 271546-HAT2203C-EL-E Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2203C-EL-E - 271546-HAT2203C-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2203C-EL-E
271546-HAT2203C-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2203C-EL-E 271546-HAT2203C-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 271546-HAT2203C-EL-E Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 271546-HAT2203C-EL-E
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET Transistor - 278-HAT2203C-EL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-HAT2203C-EL-E
MOSFET Transistor 278-HAT2203C-EL-E
HAT2203C-EL-E - SILICON N CHANNE Product overview: HAT2203C-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2203C-EL-E can be used for catalog matching and distributor lookup.

HAT2203C-EL-E - SILICON N CHANNE Product overview: HAT2203C-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2203C-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT2203C-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT2203C-EL-E
HAT2203C-EL-E - SILICON N CHANNE

HAT2203C-EL-E - SILICON N CHANNE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 271546-HAT2203C-EL-E 278-HAT2203C-EL-E HAT2203C-EL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2203C-EL-E MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 75A MOSFET Transistor - 278-AUIRF2805 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details