Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HAT2199WP HAT2199WP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061784-HAT2199WP Current Rating: 15 A Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Voltage Rating (DC): 30 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061784-HAT2199WP Current Rating: 15 A Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Voltage Rating (DC): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HAT2199WP - 1061784-HAT2199WP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HAT2199WP
1061784-HAT2199WP
OEM Parts - OEM Parts (F - I) - HAT2199WP 1061784-HAT2199WP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061784-HAT2199WP Current Rating: 15 A Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Voltage Rating (DC): 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061784-HAT2199WP
Current Rating: 15 A
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Voltage Rating (DC): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061784-HAT2199WP
Product Name OEM Parts - OEM Parts (F - I) - HAT2199WP
Unlock Full Specs
to access all available technical data