Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2197R-EL-E HAT2197R-EL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067808-HAT2197R-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta) Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 2650pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067808-HAT2197R-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta) Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 2650pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2197R-EL-E - 067808-HAT2197R-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2197R-EL-E
067808-HAT2197R-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2197R-EL-E 067808-HAT2197R-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 067808-HAT2197R-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta) Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 2650pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Renesas Electronics America
Win Source Part Number: 067808-HAT2197R-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta)
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 2650pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Single FETs, MOSFETs - HAT2197R-EL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HAT2197R-EL-E-ND
Single FETs, MOSFETs HAT2197R-EL-E-ND
N-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SOP

N-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
278-HAT2197R-EL-E
30V 16A MOSFET Transistor 278-HAT2197R-EL-E
MOSFET N-CH 30V 16A 8SOP Product overview: HAT2197R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2197R-EL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8SOP Product overview: HAT2197R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2197R-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HAT2197R-EL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT2197R-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT2197R-EL-E
MOSFET N-CH 30V 16A 8SOP

MOSFET N-CH 30V 16A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067808-HAT2197R-EL-E HAT2197R-EL-E-ND 278-HAT2197R-EL-E HAT2197R-EL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2197R-EL-E Single FETs, MOSFETs 30V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers