MOSFET N-CH 100V 20A LFPAK Product overview: HAT2174H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2174H-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1042359-HAT2174H-EL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Ta)
Max Gate Charge: 33.5nC @ 10V
Max Input Capacitance: 2280pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount LFPAK
MOSFET N-CH 100V 20A LFPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-HAT2174H-EL-E | 1042359-HAT2174H-EL-E | HAT2174H-EL-E-ND | HAT2174H-EL-E |
| Product Name | 100V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2174H-EL-E | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 20000 milliwatts | 20000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; LFPAK | SC-100, SOT-669 | SC-100, SOT-669 |