Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H HAT2164H

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204570-HAT2164H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 7600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): PSMN2R0-30YL; RJK0301DPB-00-J0; HAT2164H-EL-E; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204570-HAT2164H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 7600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): PSMN2R0-30YL; RJK0301DPB-00-J0; HAT2164H-EL-E; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H - 204570-HAT2164H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H
204570-HAT2164H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H 204570-HAT2164H
Manufacturer: Renesas Electronics America Win Source Part Number: 204570-HAT2164H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 7600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): PSMN2R0-30YL; RJK0301DPB-00-J0; HAT2164H-EL-E; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204570-HAT2164H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Ta)
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 7600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): PSMN2R0-30YL; RJK0301DPB-00-J0; HAT2164H-EL-E;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 60A MOSFET Transistor
285-HAT2164H
30V 60A MOSFET Transistor 285-HAT2164H
MOSFET N-CH 30V 60A 5LFPAK Product overview: HAT2164H from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2164H can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 60A 5LFPAK Product overview: HAT2164H from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2164H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204570-HAT2164H 285-HAT2164H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H 30V 60A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data