N-Channel 30V 60A (Ta) 30W (Tc) Surface Mount LFPAK
MOSFET N-CH 30V 60A LFPAK Product overview: HAT2164H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2164H-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 067799-HAT2164H-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Ta)
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 7600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): PSMN2R0-30YL; HAT2164H; RJK0301DPB-00-J0; HAT2164H-EL-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 60A LFPAK
MOSFET N-CH 30V 60A LFPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HAT2164H-EL-E-ND | 278-HAT2164H-EL-E | 067799-HAT2164H-EL-E | HAT2164H-EL-E | HAT2164H-EL-E |
| Product Name | Single FETs, MOSFETs | 30V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2164H-EL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SC-100, SOT-669 | Tape & Reel (TR) | SOT3; LFPAK | SC-100, SOT-669 | SC-100, SOT-669 |
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |