N-Channel 350V 900mA (Ta) 2.5W (Ta) Surface Mount 8-SOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 092207-HAT2131R-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 350V
Continuous Drain Current at 25°C: 900mA (Ta)
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 450mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 350V 900MA 8SOP Product overview: HAT2131R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2131R-EL-E can be used for catalog matching and distributor lookup.
MOSFET N-CH 350V 900MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HAT2131R-EL-E-ND | 092207-HAT2131R-EL-E | 278-HAT2131R-EL-E | HAT2131R-EL-E | HAT2131R-EL-E | 668-HAT2131R-EL-E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2131R-EL-E | 350V 900MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 8SO |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 460 pF @ 25 V | ||
| V(BR)DSS | 350 volts | 350 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |