Renesas Electronics Corporation 60V 6A MOSFET Transistor HAT2114R-EL-E

Description
Trans MOSFET N-CH Si 60V 6A 8-Pin SOP T/R Product overview: HAT2114R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2114R-EL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 6A 8-Pin SOP T/R Product overview: HAT2114R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2114R-EL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 6A MOSFET Transistor
285-HAT2114R-EL-E
60V 6A MOSFET Transistor 285-HAT2114R-EL-E
Trans MOSFET N-CH Si 60V 6A 8-Pin SOP T/R Product overview: HAT2114R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2114R-EL-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 6A 8-Pin SOP T/R Product overview: HAT2114R-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2114R-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2114R-EL-E - 975896-HAT2114R-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2114R-EL-E
975896-HAT2114R-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2114R-EL-E 975896-HAT2114R-EL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975896-HAT2114R-EL-E Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 3 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 6 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975896-HAT2114R-EL-E
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 3 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 6 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HAT2114R-EL-E 975896-HAT2114R-EL-E
Product Name 60V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2114R-EL-E
PD 3 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
6 suppliers
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 1464775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers