Renesas Electronics Corporation 60V 5A MOSFET Transistor HAT2038R-EL

Description
MOSFET 2N-CH 60V 5A 8SOP Product overview: HAT2038R-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2038R-EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 5A 8SOP Product overview: HAT2038R-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2038R-EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
285-HAT2038R-EL
60V 5A MOSFET Transistor 285-HAT2038R-EL
MOSFET 2N-CH 60V 5A 8SOP Product overview: HAT2038R-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2038R-EL can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 5A 8SOP Product overview: HAT2038R-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2038R-EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2038R-EL - 067786-HAT2038R-EL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2038R-EL
067786-HAT2038R-EL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2038R-EL 067786-HAT2038R-EL
Manufacturer: Renesas Electronics America Win Source Part Number: 067786-HAT2038R-EL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 3W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2.2V @ 1mA Max Input Capacitance: 520pF @ 10V Maximum Rds On at Id,Vgs: 58 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067786-HAT2038R-EL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 3W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2.2V @ 1mA
Max Input Capacitance: 520pF @ 10V
Maximum Rds On at Id,Vgs: 58 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HAT2038R-EL 067786-HAT2038R-EL
Product Name 60V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2038R-EL
PD 3000 milliwatts 3000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK7Y18-55B,115 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type SOT669
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
7 suppliers