Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single HAT1091C-EL-E

Description
Win Source Part Number: 972939-HAT1091C-EL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 175mOhm @ 800mA, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 1mA Power Dissipation (Max): 830mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-CMFPAK Gate Charge (Qg) (Max) @ Vgs: 2.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-HAT1091C-EL-E Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 972939-HAT1091C-EL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 175mOhm @ 800mA, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 1mA Power Dissipation (Max): 830mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-CMFPAK Gate Charge (Qg) (Max) @ Vgs: 2.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-HAT1091C-EL-E Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 972939-HAT1091C-EL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
972939-HAT1091C-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 972939-HAT1091C-EL-E
Win Source Part Number: 972939-HAT1091C-EL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 175mOhm @ 800mA, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 1mA Power Dissipation (Max): 830mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-CMFPAK Gate Charge (Qg) (Max) @ Vgs: 2.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-HAT1091C-EL-E Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant

Win Source Part Number: 972939-HAT1091C-EL-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 175mOhm @ 800mA, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 1mA
Power Dissipation (Max): 830mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-CMFPAK
Gate Charge (Qg) (Max) @ Vgs: 2.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 200 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-HAT1091C-EL-E
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
RoHS Status: RoHS non-compliant

Buy Now
MOSFET Transistor - 278-HAT1091C-EL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-HAT1091C-EL-E
MOSFET Transistor 278-HAT1091C-EL-E
HAT1091C-EL-E - SILICON P CHANNE Product overview: HAT1091C-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT1091C-EL-E can be used for catalog matching and distributor lookup.

HAT1091C-EL-E - SILICON P CHANNE Product overview: HAT1091C-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT1091C-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT1091C-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT1091C-EL-E
HAT1091C-EL-E - SILICON P CHANNE

HAT1091C-EL-E - SILICON P CHANNE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 972939-HAT1091C-EL-E 278-HAT1091C-EL-E HAT1091C-EL-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers