Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1047RWS-E HAT1047RWS-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873214-HAT1047RWS-E Operating Temperature Range: 150°C Features: P-Channel 30 V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873214-HAT1047RWS-E Operating Temperature Range: 150°C Features: P-Channel 30 V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1047RWS-E - 873214-HAT1047RWS-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1047RWS-E
873214-HAT1047RWS-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1047RWS-E 873214-HAT1047RWS-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873214-HAT1047RWS-E Operating Temperature Range: 150°C Features: P-Channel 30 V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 873214-HAT1047RWS-E
Operating Temperature Range: 150°C
Features: P-Channel 30 V 14A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 873214-HAT1047RWS-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1047RWS-E
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109ASD - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323
View Details
2 suppliers