Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061747-HAF1004-90S-
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 20 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Continuous Drain Current (ID): 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1061747-HAF1004-90S-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAF1004-90S-E |
| PD | 20000 milliwatts |