The HA-2556 is a monolithic, high speed, four quadrant, analog multiplier constructed in the Intersil Dielectrically Isolated High Frequency Process. The voltage output simplifies many designs by eliminating the current-to-voltage conversion stage required for current output multipliers. The HA-2556 provides a 450V/µs slew rate and maintains 52MHz and 57MHz bandwidths for the X and Y channels respectively, making it an ideal part for use in video systems.
The suitability for precision video applications is demonstrated further by the Y-Channel 0.1dB gain flatness to 5.0MHz, 1.5% multiplication error, -50dB feedthrough and differential inputs with 8µA bias current. The HA-2556 also has low differential gain (0.1%) and phase (0.1°) errors.
The HA-2556 is well suited for AGC circuits as well as mixer applications for sonar, radar, and medical imaging equipment. The HA-2556 is not limited to multiplication applications only; frequency doubling, power detection, as well as many other configurations are possible.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178605-HA9P2556-9Z
Packaging: Tube
Function: Analog Multiplier
Number of Bits/Stages: 4-Quadrant
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MPY634KU; AD633ARZ-REEL; AD633JRZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: HA-2556
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | HA9P2556-9Z | 1178605-HA9P2556-9Z |
| Product Name | 57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | Electronic Surplus - HA9P2556-9Z |