Renesas Electronics Corporation Special Purpose Amplifiers HA9P2556-9Z

Description
Special Purpose Amplifiers W/ANNEAL MULT 4-QDRA V-OUT ANALOG 16W IND
Datasheet
Description
Special Purpose Amplifiers W/ANNEAL MULT 4-QDRA V-OUT ANALOG 16W IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Special Purpose Amplifiers
HA9P2556-9Z
Special Purpose Amplifiers HA9P2556-9Z
Special Purpose Amplifiers W/ANNEAL MULT 4-QDRA V-OUT ANALOG 16W IND

Special Purpose Amplifiers W/ANNEAL MULT 4-QDRA V-OUT ANALOG 16W IND

Buy Now Datasheet
Analogue Multiplier, 57Mhz, Soic-16; Product Range Renesas - 05AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplier, 57Mhz, Soic-16; Product Range Renesas
05AC8404
Analogue Multiplier, 57Mhz, Soic-16; Product Range Renesas 05AC8404
ANALOGUE MULTIPLIER, 57MHZ, SOIC-16; Product Range:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Slew Rate:450V/µs; Digital IC Case:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

ANALOGUE MULTIPLIER, 57MHZ, SOIC-16; Product Range:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Slew Rate:450V/µs; Digital IC Case:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Analog Multiplexer, Voltage Out, 450V/us, Soic-16; No. Of Multipliers / Dividers Renesas - 05M7381 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, Voltage Out, 450V/us, Soic-16; No. Of Multipliers / Dividers Renesas
05M7381
Analog Multiplexer, Voltage Out, 450V/us, Soic-16; No. Of Multipliers / Dividers Renesas 05M7381
ANALOG MULTIPLEXER, VOLTAGE OUT, 450V/US, SOIC-16; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Supply Voltage Min:5V; Supply Voltage Max:15V; Slew Rate:450V/µs; Digital IC Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

ANALOG MULTIPLEXER, VOLTAGE OUT, 450V/US, SOIC-16; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Supply Voltage Min:5V; Supply Voltage Max:15V; Slew Rate:450V/µs; Digital IC Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number HA9P2556-9Z 05AC8404
Product Name Special Purpose Amplifiers Analogue Multiplier, 57Mhz, Soic-16; Product Range Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data