Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147R5254 HA7-5147R5254

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178599-HA7-5147R525 4 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.5mA Amplifier Type: General Purpose Slew Rate: 35V/μs Gain Bandwidth Product: 140MHz Current - Input Bias: 15nA Voltage - Input Offset: 30μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: HA-5147 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 40V, ±5V ~ 20V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178599-HA7-5147R525 4 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.5mA Amplifier Type: General Purpose Slew Rate: 35V/μs Gain Bandwidth Product: 140MHz Current - Input Bias: 15nA Voltage - Input Offset: 30μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: HA-5147 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 40V, ±5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147R5254 - 1178599-HA7-5147R5254 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147R5254
1178599-HA7-5147R5254
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147R5254 1178599-HA7-5147R5254
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178599-HA7-5147R525 4 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.5mA Amplifier Type: General Purpose Slew Rate: 35V/μs Gain Bandwidth Product: 140MHz Current - Input Bias: 15nA Voltage - Input Offset: 30μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: HA-5147 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 40V, ±5V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178599-HA7-5147R5254
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 3.5mA
Amplifier Type: General Purpose
Slew Rate: 35V/μs
Gain Bandwidth Product: 140MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 30μV
Current - Output / Channel: 25mA
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: HA-5147
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 40V, ±5V ~ 20V

Buy Now
Low-Power 120MHz Operational Amplifier IC - 687-HA7-5147R5254 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 120MHz Operational Amplifier IC
687-HA7-5147R5254
Low-Power 120MHz Operational Amplifier IC 687-HA7-5147R5254
120MHz, Ultra-Low Noise Precision Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-5147R5254 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 120MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 120MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147R5254 can be used for catalog matching and distributor lookup.

120MHz, Ultra-Low Noise Precision Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-5147R5254 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 120MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 120MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147R5254 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1178599-HA7-5147R5254 687-HA7-5147R5254
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147R5254 Low-Power 120MHz Operational Amplifier IC
Features Single-Supply
Supply Voltage (VS) 10 to 40 volts
Source Current (IS) 3.5 milliamps
VOS 0.0300 millivolts
IBIAS 0.0150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
6 suppliers
Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details