Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5102-2 HA7-5102-2

Description
Manufacturer: Intersil Win Source Part Number: 204560-HA7-5102-2 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204560-HA7-5102-2 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5102-2 - 204560-HA7-5102-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5102-2
204560-HA7-5102-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5102-2 204560-HA7-5102-2
Manufacturer: Intersil Win Source Part Number: 204560-HA7-5102-2 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204560-HA7-5102-2
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
-3db Bandwidth: 8MHz
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 130nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 8MHz 18V Operational Amplifier IC - 687-HA7-5102-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8MHz 18V Operational Amplifier IC
687-HA7-5102-2
Through-Hole 8MHz 18V Operational Amplifier IC 687-HA7-5102-2
2-Ch Op Amp, 8MHz BW, 18V, CDIP, Through Hole Product overview: HA7-5102-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5102-2 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 8MHz BW, 18V, CDIP, Through Hole Product overview: HA7-5102-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5102-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 8Mhz, 3V/us, Dip-8; No. Of Amplifiers Renesas - 05B6397 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 8Mhz, 3V/us, Dip-8; No. Of Amplifiers Renesas
05B6397
Op Amp, 8Mhz, 3V/us, Dip-8; No. Of Amplifiers Renesas 05B6397
OP AMP, 8MHZ, 3V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: No

OP AMP, 8MHZ, 3V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 204560-HA7-5102-2 687-HA7-5102-2 05B6397
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5102-2 Through-Hole 8MHz 18V Operational Amplifier IC Op Amp, 8Mhz, 3V/us, Dip-8; No. Of Amplifiers Renesas
Supply Voltage (VS) 5 to 18 volts 18 volts 5 to 18 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
IBIAS 0.1300 µA
Slew Rate 3 V/µs 3 V/µs 3 V/µs
Unlock Full Specs
to access all available technical data