Renesas Electronics Corporation No. Of Amplifiers Renesas HA7-2520-2.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Renesas - 23AC5428 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Renesas
23AC5428
No. Of Amplifiers Renesas 23AC5428
No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 23AC5428
Product Name No. Of Amplifiers Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Quad 25MHz 600V Operational Amplifier IC - 687-LT1358CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLT111AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details