Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2520-2 HA7-2520-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178588-HA7-2520-2 Packaging: Tube Mounting Style: Through Hole Supply Current: 4mA Amplifier Type: General Purpose Slew Rate: 120V/μs Gain Bandwidth Product: 20MHz Current - Input Bias: 100nA Voltage - Input Offset: 4mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HA-2520 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178588-HA7-2520-2 Packaging: Tube Mounting Style: Through Hole Supply Current: 4mA Amplifier Type: General Purpose Slew Rate: 120V/μs Gain Bandwidth Product: 20MHz Current - Input Bias: 100nA Voltage - Input Offset: 4mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HA-2520 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2520-2 - 1178588-HA7-2520-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2520-2
1178588-HA7-2520-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2520-2 1178588-HA7-2520-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178588-HA7-2520-2 Packaging: Tube Mounting Style: Through Hole Supply Current: 4mA Amplifier Type: General Purpose Slew Rate: 120V/μs Gain Bandwidth Product: 20MHz Current - Input Bias: 100nA Voltage - Input Offset: 4mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: HA-2520 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178588-HA7-2520-2
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 4mA
Amplifier Type: General Purpose
Slew Rate: 120V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 4mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: HA-2520
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V

Buy Now
20MHz Operational Amplifier IC - 687-HA7-2520-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHz Operational Amplifier IC
687-HA7-2520-2
20MHz Operational Amplifier IC 687-HA7-2520-2
20MHz, High Slew Rate, Uncompensated, High Input Impedance, Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2520-2 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2520-2 can be used for catalog matching and distributor lookup.

20MHz, High Slew Rate, Uncompensated, High Input Impedance, Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2520-2 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2520-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1178588-HA7-2520-2 687-HA7-2520-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2520-2 20MHz Operational Amplifier IC
Features Single-Supply
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 4 milliamps
VOS 4 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90536012A - Lingto Electronic Limited
Specs
Source Current (IS) 9 milliamps
Bandwidth 90 MHz
View Details
Op Amps - 2412899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers