Renesas Electronics Corporation Video Amps And Module HA5024IBZ

Description
IC AMP CURRENT FEEDBACK 20SOIC Product overview: HA5024IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CURRENT FEEDBACK 20SOIC Product overview: HA5024IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-HA5024IBZ
Video Amps And Module 737-HA5024IBZ
IC AMP CURRENT FEEDBACK 20SOIC Product overview: HA5024IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IBZ can be used for catalog matching and distributor lookup.

IC AMP CURRENT FEEDBACK 20SOIC Product overview: HA5024IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IBZ - 919980-HA5024IBZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IBZ
919980-HA5024IBZ
Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IBZ 919980-HA5024IBZ
Manufacturer: Renesas Electronics America Win Source Part Number: 919980-HA5024IBZ Features: Video Amp 4 Current Feedback 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: HA5024 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 919980-HA5024IBZ
Features: Video Amp 4 Current Feedback 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HA5024
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Video Amps and Modules - HA5024IBZ-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
HA5024IBZ-ND
Video Amps and Modules HA5024IBZ-ND
Video Amp, 4 Current Feedback 20-SOIC

Video Amp, 4 Current Feedback 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA5024IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA5024IBZ
Integrated Circuits (ICs) - Linear - Amplifiers HA5024IBZ
IC AMP CURRENT FEEDBACK 20SOIC

IC AMP CURRENT FEEDBACK 20SOIC

Supplier's Site
Video Amps and Modules - HA5024IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA5024IBZ
Video Amps and Modules HA5024IBZ
Video Amp 4 Current Feedback 20-SOIC

Video Amp 4 Current Feedback 20-SOIC

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - HA5024IBZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA5024IBZ
Linear - Amplifiers - Video Amps and Modules HA5024IBZ
IC AMP CURRENT FEEDBACK 20SOIC

IC AMP CURRENT FEEDBACK 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-HA5024IBZ 919980-HA5024IBZ HA5024IBZ-ND HA5024IBZ HA5024IBZ HA5024IBZ
Product Name Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IBZ Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 125 MHz 125 MHz
Slew Rate 350 V/µs 350 V/µs
Package Type Tube SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data