IC OPAMP QUAD 125MHZ 20-SOIC Product overview: HA5024IB from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 125MHZ, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 125MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178582-HA5024IB
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 125MHz
Supply Current: 7.5mA
Slew Rate: 350V/μs
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: HA5024
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Video Amp 4 Current Feedback 20-SOIC
Video Amp 4 Current Feedback 20-SOIC
IC AMP CURRENT FEEDBACK 20SOIC
VIDEO AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-HA5024IB | 1178582-HA5024IB | HA5024IB | HA5024IB | HA5024IB |
| Product Name | Quad 125MHZ SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IB | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Bandwidth | 125 MHz | 125 MHz | |||
| Slew Rate | 350 V/µs | ||||
| Package Type | Rail/Tube | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC |