The HA5023 is a wide bandwidth high slew rate dual amplifier optimized for video applications and gains between 1 and 10. It is a current feedback amplifier and thus yields less bandwidth degradation at high closed loop gains than voltage feedback amplifiers.brbr The low differential gain and phase, 0.1dB gain flatness, and ability to drive two back terminated 75? cables, make this amplifier ideal for demanding video applications.brbr The current feedback design allows the user to take advantage of the amplifier's bandwidth dependency on the feedback resistor. By reducing RF, the bandwidth can be increased to compensate for decreases at higher closed loop gains or heavy output loads.brbr The performance of the HA5023 is very similar to the popular Intersil HA-5020.
Manufacturer: Intersil
Win Source Part Number: 122885-HA5023IBZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 125MHz
Slew Rate: 350 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.75 V to 18 V
Operating Supply Current: 7.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): TL022CDR; LS204IYD; HA5023IB;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA5023IBZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5023IBZ can be used for catalog matching and distributor lookup.
Video Amp, 2 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 2X 12 5MHZ VID IND
Video Amp 2 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
VIDEO AMPLIFIER, DUAL, 125MHZ, SOIC8; No. of Amplifiers:2Amplifie
VIDEO OPAMP, DUAL, 125MHZ, SOIC-8; No. of Amplifiers:2Amplifie
IC AMP CURRENT FEEDBACK 8SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | HA5023IBZ | 122885-HA5023IBZ | 737-HA5023IBZ | HA5023IBZ-ND | HA5023IBZ | HA5023IBZ | HA5023IBZ | HA5023IBZ | 57K3738 | 49AC7961 | HA5023IBZ |
| Product Name | Dual 125MHz Video Current Feedback Amplifier | Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IBZ | Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifier, Dual, 125Mhz, Soic8; No. Of Amplifiers Renesas | Video Opamp, Dual, 125Mhz, Soic-8; No. Of Amplifiers Renesas | Video Amps and Modules |
| Package Type | SOIC; 8-SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | Surface Mount | |||||
| Operating Range | Current Feedback | ||||||||||
| RoHS Compliant | RoHS | ||||||||||
| Bandwidth | 125 MHz | 125 MHz |