IC AMP CURRENT FEEDBACK 8SOIC Product overview: HA5023IB96 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5023IB96 can be used for catalog matching and distributor lookup.
Video Amp, 2 Current Feedback 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 204557-HA5023IB96
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 125MHz
Slew Rate: 350 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.75 V to 18 V
Operating Supply Current: 7.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Video Amp 2 Current Feedback 8-SOIC
Video Amp 2 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-HA5023IB96 | HA5023IB96-ND | 204557-HA5023IB96 | HA5023IB96 | HA5023IB96 | HA5023IB96 | 391-HA5023IB96 |
| Product Name | Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IB96 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | IC OPAMP DUAL 125MHZ VIDEO 8SOIC |
| Bandwidth | 125 MHz | 125 MHz | |||||
| Slew Rate | 350 V/µs | 350 V/µs | |||||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; SOIC | |
| Supply Voltage (VS) | 4.75 to 18 volts |