Renesas Electronics Corporation Evaluation and Demonstration Boards and Kits - HA5023EVAL HA5023EVAL

Description
Manufacturer: Intersil Win Source Part Number: 775589-HA5023EVAL Main Purpose: Video, Amplifier, Dual Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Current Feedback, 125MHz, 475V/us, ±5V Embedded: No Utilized IC / Part: HA5023 Secondary Attributes: 7.5mA Quiescent Supply Current, 20mA Output Family Name: HA5023 Categories: Development Boards, Kits, Programmers Introduction Date: July 22, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 775589-HA5023EVAL Main Purpose: Video, Amplifier, Dual Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Current Feedback, 125MHz, 475V/us, ±5V Embedded: No Utilized IC / Part: HA5023 Secondary Attributes: 7.5mA Quiescent Supply Current, 20mA Output Family Name: HA5023 Categories: Development Boards, Kits, Programmers Introduction Date: July 22, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - HA5023EVAL - 775589-HA5023EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - HA5023EVAL
775589-HA5023EVAL
Evaluation and Demonstration Boards and Kits - HA5023EVAL 775589-HA5023EVAL
Manufacturer: Intersil Win Source Part Number: 775589-HA5023EVAL Main Purpose: Video, Amplifier, Dual Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Current Feedback, 125MHz, 475V/us, ±5V Embedded: No Utilized IC / Part: HA5023 Secondary Attributes: 7.5mA Quiescent Supply Current, 20mA Output Family Name: HA5023 Categories: Development Boards, Kits, Programmers Introduction Date: July 22, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 775589-HA5023EVAL
Main Purpose: Video, Amplifier, Dual
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Current Feedback, 125MHz, 475V/us, ±5V
Embedded: No
Utilized IC / Part: HA5023
Secondary Attributes: 7.5mA Quiescent Supply Current, 20mA Output
Family Name: HA5023
Categories: Development Boards, Kits, Programmers
Introduction Date: July 22, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 775589-HA5023EVAL
Product Name Evaluation and Demonstration Boards and Kits - HA5023EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864002 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details