Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CP HA4600CP

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178576-HA4600CP Packaging: Tube Mounting Style: Through Hole Applications: Buffer -3db Bandwidth: 480MHz Supply Current: 10.5mA Slew Rate: 1770V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: HA4600 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178576-HA4600CP Packaging: Tube Mounting Style: Through Hole Applications: Buffer -3db Bandwidth: 480MHz Supply Current: 10.5mA Slew Rate: 1770V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: HA4600 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CP - 1178576-HA4600CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CP
1178576-HA4600CP
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CP 1178576-HA4600CP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178576-HA4600CP Packaging: Tube Mounting Style: Through Hole Applications: Buffer -3db Bandwidth: 480MHz Supply Current: 10.5mA Slew Rate: 1770V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: HA4600 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178576-HA4600CP
Packaging: Tube
Mounting Style: Through Hole
Applications: Buffer
-3db Bandwidth: 480MHz
Supply Current: 10.5mA
Slew Rate: 1770V/μs
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: HA4600
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 5.5V

Buy Now
480MHz SOT-23 Video Amps And Module - 737-HA4600CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480MHz SOT-23 Video Amps And Module
737-HA4600CP
480MHz SOT-23 Video Amps And Module 737-HA4600CP
480MHz, SOT-23, Video Buffer with Output Disable | IC VIDEO BUFFER 480MHZ 8DIP Product overview: HA4600CP from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MHz, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 480MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA4600CP can be used for catalog matching and distributor lookup.

480MHz, SOT-23, Video Buffer with Output Disable | IC VIDEO BUFFER 480MHZ 8DIP Product overview: HA4600CP from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MHz, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 480MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA4600CP can be used for catalog matching and distributor lookup.

Supplier's Site
 - HA4600CP - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 1 Func, BIPolar, PDIP8

Buffer Amplifier, 1 Func, BIPolar, PDIP8

Supplier's Site Datasheet
Video Amps and Modules - HA4600CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA4600CP
Video Amps and Modules HA4600CP
Video Amp 1 Buffer 8-PDIP

Video Amp 1 Buffer 8-PDIP

Buy Now Datasheet
Video Amps and Modules - HA4600CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA4600CP
Video Amps and Modules HA4600CP
Video Amp 1 Buffer 8-PDIP

Video Amp 1 Buffer 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - HA4600CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA4600CP
Linear - Amplifiers - Video Amps and Modules HA4600CP
IC AMP BUFFER 8DIP

IC AMP BUFFER 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips
Product Number 1178576-HA4600CP 737-HA4600CP HA4600CP HA4600CP HA4600CP
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CP 480MHz SOT-23 Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Operating Range Buffer
Bandwidth 480 MHz 480 MHz
Slew Rate 1770 V/µs
Package Type Tube DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751102QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.7500 milliamps
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details