Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CH96 HA4600CH96

Description
Manufacturer: Intersil Win Source Part Number: 204556-HA4600CH96 Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 480MHz Slew Rate: 1770 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-6 Supply Voltage - Operating: ±4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204556-HA4600CH96 Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 480MHz Slew Rate: 1770 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-6 Supply Voltage - Operating: ±4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CH96 - 204556-HA4600CH96 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CH96
204556-HA4600CH96
Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CH96 204556-HA4600CH96
Manufacturer: Intersil Win Source Part Number: 204556-HA4600CH96 Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 480MHz Slew Rate: 1770 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-6 Supply Voltage - Operating: ±4.5 V to 5.5 V Operating Supply Current: 10.5mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 204556-HA4600CH96
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 480MHz
Slew Rate: 1770 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-6
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
480MHZ SOT23 Video Amps And Module - 737-HA4600CH96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480MHZ SOT23 Video Amps And Module
737-HA4600CH96
480MHZ SOT23 Video Amps And Module 737-HA4600CH96
IC BUFFER VIDEO 480MHZ SOT23-6 Product overview: HA4600CH96 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MHZ, SOT23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 480MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA4600CH96 can be used for catalog matching and distributor lookup.

IC BUFFER VIDEO 480MHZ SOT23-6 Product overview: HA4600CH96 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MHZ, SOT23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 480MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA4600CH96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - HA4600CH96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HA4600CH96
Video Amps and Modules HA4600CH96
Video Amp 1 Buffer 6-SOT

Video Amp 1 Buffer 6-SOT

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - HA4600CH96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HA4600CH96
Linear - Amplifiers - Video Amps and Modules HA4600CH96
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 204556-HA4600CH96 737-HA4600CH96 HA4600CH96 HA4600CH96
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CH96 480MHZ SOT23 Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Package Type SOT; SOT23; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6
Operating Range Buffer
Bandwidth 480 MHz 480 MHz
Unlock Full Specs
to access all available technical data