Video Amp, 1 Buffer 8-SOIC
INTERSIL HA4600CBZ Buffer Amplifier, 1 Amplifiers, 480 MHz, 1770 V/s, 4.5V to 5.5V, SOIC, 8 Pins Product overview: HA4600CBZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480 MHz, 1770 V, 4.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 480 MHz, 1770 V, 4.5V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA4600CBZ can be used for catalog matching and distributor lookup.
Buffer Amplifier, 1 Func, PDSO8
Manufacturer: Intersil
Win Source Part Number: 121989-HA4600CBZ
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 480MHz
Slew Rate: 1770 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 8SOIC
Video Amp 1 Buffer 8-SOIC
Video Amp 1 Buffer 8-SOIC
BUFFER AMPLIFIER, BIPOLAR, PDSO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | HA4600CBZ-ND | 737-HA4600CBZ | HA4600CBZ | 121989-HA4600CBZ | HA4600CBZ | HA4600CBZ | HA4600CBZ |
| Product Name | Video Amps and Modules | 480 MHz 1770 V 4.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - HA4600CBZ | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 1770 V/µs | 1770 V/µs | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | ? to 11 volts | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOP; SOP8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | |
| Standards | RoHS | RoHS | |||||
| Bandwidth | 480 MHz | 480 MHz |