Manufacturer: Intersil
Win Source Part Number: 775588-HA4404BCB96
Packaging: Reel package
Type: Crosspoint Switch
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Video
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: HA4404B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HA4314BCB; HA4314BCP;
Introduction Date: May 13, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC CROSSPOINT SWITCH 16SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 775588-HA4404BCB96 | HA4404BCB96 | HA4404BCB96 |
| Product Name | Specialized ICs - HA4404BCB96 | Specialized ICs | Specialized ICs |