Video Amp, 1 Current Feedback 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 118752-HA3-5020-5Z
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100MHz
Slew Rate: 1100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 7.5mA
Channel Output Current: 31.7mA
Alternative Parts (Cross-Reference): AD810ANZ; HA3-5020-5; HA3-5020-5Z; HA3-2842-5;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 8DIP Product overview: HA3-5020-5Z from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA3-5020-5Z can be used for catalog matching and distributor lookup.
Video Amp 1 Current Feedback 8-PDIP
IC AMP CURRENT FEEDBACK 8DIP
IC AMP CURRENT FEEDBACK 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | HA3-5020-5Z-ND | 118752-HA3-5020-5Z | 737-HA3-5020-5Z | HA3-5020-5Z | HA3-5020-5Z | HA3-5020-5Z |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HA3-5020-5Z | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 1100 V/µs | 1100 V/µs | ||||
| Supply Voltage (VS) | 4.5 to 18 volts | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Tube | DIP; 8-DIP (0.300\", 7.62mm) | 31.7 mA | |
| Operating Range | Current Feedback |