Manufacturer: Intersil
Win Source Part Number: 1042325-HA3-5020-5
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100MHz
Slew Rate: 1100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 7.5mA
Channel Output Current: 31.7mA
Alternative Parts (Cross-Reference): AD810ANZ; HA3-5020-5Z; HA3-2842-5;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 8DIP Product overview: HA3-5020-5 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA3-5020-5 can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDIP8
Video Amp, 1 Current Feedback 8-PDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC AMP CURRENT FEEDBACK 8DIP
Video Amp 1 Current Feedback 8-PDIP
Video Amp 1 Current Feedback 8-PDIP
IC AMP CURRENT FEEDBACK 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1042325-HA3-5020-5 | 737-HA3-5020-5 | HA3-5020-5 | HA3-5020-5-ND | HA3-5020-5 | HA3-5020-5 | HA3-5020-5 | HA3-5020-5 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - HA3-5020-5 | Video Amps And Module | Video Amps and Modules | 1 CHANNEL, VIDEO AMPLIFIER, PDIP8 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; 8-PDIP | Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-PDIP | |
| Operating Range | Current Feedback | |||||||
| Bandwidth | 100 MHz | 100 MHz | ||||||
| Slew Rate | 1100 V/µs | 1100 V/µs |