Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HA179L05P-E HA179L05P-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997488-HA179L05P-E Mounting: SMD (SMT) Polarity: Negative Power Dissipation: 800 W Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 4 mA Output Voltage: -5 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997488-HA179L05P-E Mounting: SMD (SMT) Polarity: Negative Power Dissipation: 800 W Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 4 mA Output Voltage: -5 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HA179L05P-E - 997488-HA179L05P-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HA179L05P-E
997488-HA179L05P-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HA179L05P-E 997488-HA179L05P-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997488-HA179L05P-E Mounting: SMD (SMT) Polarity: Negative Power Dissipation: 800 W Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 4 mA Output Voltage: -5 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997488-HA179L05P-E
Mounting: SMD (SMT)
Polarity: Negative
Power Dissipation: 800 W
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 4 mA
Output Voltage: -5 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 997488-HA179L05P-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HA179L05P-E
Package Type TO-92; Other; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Specs
Regulator Category Switching
View Details