Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17902ARPEL-E HA17902ARPEL-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985026-HA17902ARPEL- E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985026-HA17902ARPEL- E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17902ARPEL-E - 985026-HA17902ARPEL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17902ARPEL-E
985026-HA17902ARPEL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17902ARPEL-E 985026-HA17902ARPEL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985026-HA17902ARPEL- E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985026-HA17902ARPEL-E
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 625 mW
Number of Pins: 14
Common Mode Rejection Ratio: 80 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 32 V
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 7 mV

Buy Now
Quad 32V Operational Amplifier IC - 687-HA17902ARPEL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 32V Operational Amplifier IC
687-HA17902ARPEL-E
Quad 32V Operational Amplifier IC 687-HA17902ARPEL-E
OP Amp Quad GP 32V 14-Pin SOP T/R Product overview: HA17902ARPEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17902ARPEL-E can be used for catalog matching and distributor lookup.

OP Amp Quad GP 32V 14-Pin SOP T/R Product overview: HA17902ARPEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17902ARPEL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 985026-HA17902ARPEL-E 687-HA17902ARPEL-E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17902ARPEL-E Quad 32V Operational Amplifier IC
Standards RoHS RoHS
VOS 7 millivolts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
11 suppliers
Op Amps - 412507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers