IC REG LINEAR FIXED STNDRD REG Product overview: HA178L12A-E from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-HA178L12A-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 962884-HA178L12A-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHA178L12A-E,21
Fixed Positive Standard Regulator, 12V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-HA178L12A-E | 962884-HA178L12A-E | HA178L12A-E |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | |
| Package Type | Other; Bulk | Other; Bulk | TO-92; Other; TO-92 |