Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061690-HA17393ATEL-
Packaging: Tape and Reel
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 192 W
Number of Pins: 14
Categories: Linear - Comparators
Case / Package: TSSOP
Alternative Parts (Cross-Reference): LM339PW; LM339PT; LM239PT; LM239PWR; LM339PWRG4; LM339DTBR2GHA17393AT
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 5 mV
Comparator Dual 36V 14-Pin TSSOP T/R Product overview: HA17393ATEL-E from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA17393ATEL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 1061690-HA17393ATEL-E | 692-HA17393ATEL-E |
| Product Name | Linear - Linear - Comparators - HA17393ATEL-E | Dual 36V TSSOP Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS |
| VOS | 5 millivolts | |
| Power Dissipation (PD) | 192000 milliwatts | 192 milliwatts |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |