Renesas Electronics Corporation Dual 32V TSSOP Operational Amplifier IC HA17358ATEL-E

Description
OP Amp Dual GP 32V 8-Pin TSSOP T/R Product overview: HA17358ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17358ATEL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP Amp Dual GP 32V 8-Pin TSSOP T/R Product overview: HA17358ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17358ATEL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 32V TSSOP Operational Amplifier IC - 687-HA17358ATEL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 32V TSSOP Operational Amplifier IC
687-HA17358ATEL-E
Dual 32V TSSOP Operational Amplifier IC 687-HA17358ATEL-E
OP Amp Dual GP 32V 8-Pin TSSOP T/R Product overview: HA17358ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17358ATEL-E can be used for catalog matching and distributor lookup.

OP Amp Dual GP 32V 8-Pin TSSOP T/R Product overview: HA17358ATEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17358ATEL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17358ATEL-E - 1061688-HA17358ATEL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17358ATEL-E
1061688-HA17358ATEL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17358ATEL-E 1061688-HA17358ATEL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061688-HA17358ATEL- E Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 192 mW Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061688-HA17358ATEL-E
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 192 mW
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 32 V
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 7 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HA17358ATEL-E 1061688-HA17358ATEL-E
Product Name Dual 32V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17358ATEL-E
Standards RoHS RoHS
Supply Voltage (VS) ? to 32 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data