Renesas Electronics Corporation Quad 32V TSSOP Operational Amplifier IC HA17324ATELL-E

Description
OP Amp Quad GP 32V 14-Pin TSSOP T/R Product overview: HA17324ATELL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324ATELL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP Amp Quad GP 32V 14-Pin TSSOP T/R Product overview: HA17324ATELL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324ATELL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 32V TSSOP Operational Amplifier IC - 687-HA17324ATELL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 32V TSSOP Operational Amplifier IC
687-HA17324ATELL-E
Quad 32V TSSOP Operational Amplifier IC 687-HA17324ATELL-E
OP Amp Quad GP 32V 14-Pin TSSOP T/R Product overview: HA17324ATELL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324ATELL-E can be used for catalog matching and distributor lookup.

OP Amp Quad GP 32V 14-Pin TSSOP T/R Product overview: HA17324ATELL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324ATELL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324ATELL-E - 998962-HA17324ATELL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324ATELL-E
998962-HA17324ATELL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324ATELL-E 998962-HA17324ATELL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998962-HA17324ATELL- E Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 400 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Alternative Parts (Cross-Reference): LM324DTBR2G; LM324PWR; LM324MTX/NOPB; LM324PW; LM324DTBG; LM324PTHA17324AT(ELL -E); Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998962-HA17324ATELL-E
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 400 mW
Number of Pins: 14
Common Mode Rejection Ratio: 80 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Alternative Parts (Cross-Reference): LM324DTBR2G; LM324PWR; LM324MTX/NOPB; LM324PW; LM324DTBG; LM324PTHA17324AT(ELL-E);
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 32 V
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 7 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HA17324ATELL-E 998962-HA17324ATELL-E
Product Name Quad 32V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324ATELL-E
Standards RoHS RoHS
Supply Voltage (VS) ? to 32 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details