Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HA17324AFEL-E HA17324AFEL-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986979-HA17324AFEL-E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986979-HA17324AFEL-E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HA17324AFEL-E - 986979-HA17324AFEL-E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HA17324AFEL-E
986979-HA17324AFEL-E
OEM Parts - OEM Parts (F - I) - HA17324AFEL-E 986979-HA17324AFEL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986979-HA17324AFEL-E Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 625 mW Number of Pins: 14 Common Mode Rejection Ratio: 80 dB Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 32 V Voltage Gain: 90 dB Input Offset Voltage (Vos): 7 mV

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986979-HA17324AFEL-E
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 625 mW
Number of Pins: 14
Common Mode Rejection Ratio: 80 dB
Categories: OEM Parts(F-I)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 32 V
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 7 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986979-HA17324AFEL-E
Product Name OEM Parts - OEM Parts (F - I) - HA17324AFEL-E
Unlock Full Specs
to access all available technical data