Manufacturer: Renesas Electronics America
Win Source Part Number: 204553-HA1631S03CMEL
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 10μA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 100pA
Current - Output (Typ): 14mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC COMP SNGL CMOS PP/OD SC88A Product overview: HA1631S03CMEL from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1631S03CMEL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 204553-HA1631S03CMEL | 692-HA1631S03CMEL |
| Product Name | Linear - Linear - Comparators - HA1631S03CMEL | Linear Comparator IC |
| Supply Voltage (VS) | 1.8 to 5.5 volts | |
| VOS | 5 millivolts | |
| CMRR | 80 dB |