Manufacturer: Renesas Electronics America
Win Source Part Number: 204554-HA1631S03CMEL
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 10μA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 100pA
Current - Output (Typ): 14mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SC88A Product overview: HA1631S03CMEL-E from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1631S03CMEL-E can be used for catalog matching and distributor lookup.
IC COMP SNGL CMOS PP/OD SC88A
Comparator General Purpose Open Drain, Push-Pull SC-88A
Analog Comparators Operational Amplifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 204554-HA1631S03CMEL-E | 692-HA1631S03CMEL-E | HA1631S03CMEL-E | HA1631S03CMEL-E | HA1631S03CMEL-E |
| Product Name | Linear - Linear - Comparators - HA1631S03CMEL-E | Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||
| CMRR | 80 dB | 80 dB | 80 dB | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |