Renesas Electronics Corporation 1.2MHZ Operational Amplifier IC HA1630S03CMEL

Description
IC OPAMP GP 1.2MHZ SC88A Product overview: HA1630S03CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S03CMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1.2MHZ SC88A Product overview: HA1630S03CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S03CMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHZ Operational Amplifier IC - 687-HA1630S03CMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MHZ Operational Amplifier IC
687-HA1630S03CMEL
1.2MHZ Operational Amplifier IC 687-HA1630S03CMEL
IC OPAMP GP 1.2MHZ SC88A Product overview: HA1630S03CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S03CMEL can be used for catalog matching and distributor lookup.

IC OPAMP GP 1.2MHZ SC88A Product overview: HA1630S03CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S03CMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S03CMEL - 067779-HA1630S03CMEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S03CMEL
067779-HA1630S03CMEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S03CMEL 067779-HA1630S03CMEL
Manufacturer: Renesas Electronics America Win Source Part Number: 067779-HA1630S03CMEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 100μA Channel Output Current: 1.2mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067779-HA1630S03CMEL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 100μA
Channel Output Current: 1.2mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HA1630S03CMEL 067779-HA1630S03CMEL
Product Name 1.2MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S03CMEL
Slew Rate 1 V/µs 1 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SC-88A
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 0.1000 milliamps
Unlock Full Specs
to access all available technical data