Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01CMEL HA1630S01CMEL

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067777-HA1630S01CMEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.125 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 15μA Channel Output Current: 1.2mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067777-HA1630S01CMEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.125 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 15μA Channel Output Current: 1.2mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01CMEL - 067777-HA1630S01CMEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01CMEL
067777-HA1630S01CMEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01CMEL 067777-HA1630S01CMEL
Manufacturer: Renesas Electronics America Win Source Part Number: 067777-HA1630S01CMEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.125 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 15μA Channel Output Current: 1.2mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067777-HA1630S01CMEL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.125 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 15μA
Channel Output Current: 1.2mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200KHZ Operational Amplifier IC - 687-HA1630S01CMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KHZ Operational Amplifier IC
687-HA1630S01CMEL
200KHZ Operational Amplifier IC 687-HA1630S01CMEL
IC OPAMP GP 200KHZ SC88A Product overview: HA1630S01CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S01CMEL can be used for catalog matching and distributor lookup.

IC OPAMP GP 200KHZ SC88A Product overview: HA1630S01CMEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S01CMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 067777-HA1630S01CMEL 687-HA1630S01CMEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01CMEL 200KHZ Operational Amplifier IC
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 0.0150 milliamps
VOS 4 millivolts
IBIAS 1.00E-6 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data