Win Source Part Number: 984975-HA16116FPJEL-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 3.9V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-HA16116FPJEL-E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 984975-HA16116FPJEL-E | HA16116FPJEL-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | SOIC; Other; Bulk | SOIC; Other; 20-SOIC (0.209\", 5.30mm Width) |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Dead Time Control, Enable, Frequency Control, Power Good, Soft Start |