HA12229F is a silicon monolithic bipolar integrated circuit designed for audio signal processing in car decks. It features a playback equalizer for two channels and a music sensor for one channel. The device allows for easy interfacing with playback heads and includes fully electronic control switching for various functions, such as PB equalizer characteristics selection and music sensing level adjustments. The IC is also designed to minimize noise interference from cellular phones. It is important to note that the HA12229F does not include built-in Dolby B noise reduction, which is available in the HA12228F variant. A license from Dolby Laboratories is required for the use of this IC. The product is suitable for applications requiring audio processing but should not be used in safety-critical systems.
Win Source Part Number: 1061658-HA12229F-E
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HA12229F-E,RENR
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1061658-HA12229F-E | HA12229F-E |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |