Renesas Electronics Corporation Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas HA1-5104-2.

Description
OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas - 25AC9960 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas
25AC9960
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas 25AC9960
OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 25AC9960
Product Name Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas
Standards RoHS
Supply Voltage (VS) 5 to 18 volts
Slew Rate 3 V/µs
Bandwidth 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2412888 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details