Renesas Electronics Corporation Precision Quad Comparators HA1-4905-5

Description
The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground level while being operated from either a single +5V supply (digital systems) or from dual supplies (analog networks) up to ±15V. The HA-4900 series contains a unique current driven output stage which can be connected to logic system supplies (VsubLOGIC/sub+ and VsubLOGIC/sub-) to make the output levels directly compatible (no external components needed) with any standard logic or special system logic levels. In combination analog/digital systems, the design employed in the HA-4900 series input and output stages prevents troublesome ground coupling of signals between analog and digital portions of the system.brbr These comparators' combination of features make them ideal components for signal detection and processing in data acquisition systems, test equipment and microprocessor/analo g signal interface networks.brbr For military grade product, refer to the HA-4902/883 data sheet.
Request a Quote Datasheet
Description
The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground level while being operated from either a single +5V supply (digital systems) or from dual supplies (analog networks) up to ±15V. The HA-4900 series contains a unique current driven output stage which can be connected to logic system supplies (VsubLOGIC/sub+ and VsubLOGIC/sub-) to make the output levels directly compatible (no external components needed) with any standard logic or special system logic levels. In combination analog/digital systems, the design employed in the HA-4900 series input and output stages prevents troublesome ground coupling of signals between analog and digital portions of the system.brbr These comparators' combination of features make them ideal components for signal detection and processing in data acquisition systems, test equipment and microprocessor/analo g signal interface networks.brbr For military grade product, refer to the HA-4902/883 data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Quad Comparators - HA1-4905-5 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Quad Comparators
HA1-4905-5
Precision Quad Comparators HA1-4905-5
The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground level while being operated from either a single +5V supply (digital systems) or from dual supplies (analog networks) up to ±15V. The HA-4900 series contains a unique current driven output stage which can be connected to logic system supplies (VsubLOGIC/sub+ and VsubLOGIC/sub-) to make the output levels directly compatible (no external components needed) with any standard logic or special system logic levels. In combination analog/digital systems, the design employed in the HA-4900 series input and output stages prevents troublesome ground coupling of signals between analog and digital portions of the system.brbr These comparators' combination of features make them ideal components for signal detection and processing in data acquisition systems, test equipment and microprocessor/analo g signal interface networks.brbr For military grade product, refer to the HA-4902/883 data sheet.

The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground level while being operated from either a single +5V supply (digital systems) or from dual supplies (analog networks) up to ±15V. The HA-4900 series contains a unique current driven output stage which can be connected to logic system supplies (VsubLOGIC/sub+ and VsubLOGIC/sub-) to make the output levels directly compatible (no external components needed) with any standard logic or special system logic levels. In combination analog/digital systems, the design employed in the HA-4900 series input and output stages prevents troublesome ground coupling of signals between analog and digital portions of the system.brbr These comparators' combination of features make them ideal components for signal detection and processing in data acquisition systems, test equipment and microprocessor/analog signal interface networks.brbr For military grade product, refer to the HA-4902/883 data sheet.

Supplier's Site Datasheet
Singapore, Singapore
Linear Comparator IC
692-HA1-4905-5
Linear Comparator IC 692-HA1-4905-5
IC COMPARATOR 4 GEN PUR 16CERDIP Product overview: HA1-4905-5 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4905-5 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 16CERDIP Product overview: HA1-4905-5 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4905-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - HA1-4905-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
HA1-4905-5
Linear - Comparators HA1-4905-5
IC COMPARATOR QUAD PREC 16-DIP

IC COMPARATOR QUAD PREC 16-DIP

Supplier's Site Datasheet
Comparators - HA1-4905-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
HA1-4905-5
Comparators HA1-4905-5
Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number HA1-4905-5 692-HA1-4905-5 HA1-4905-5 HA1-4905-5
Product Name Precision Quad Comparators Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
Source Current (IS) 7 milliamps
VOS 7.5 millivolts 7.5 millivolts
Number of Devices 4
Unlock Full Specs
to access all available technical data