Renesas Electronics Corporation Linear - Linear - Comparators - HA1-4905-5 HA1-4905-5

Description
Manufacturer: Intersil Win Source Part Number: 204550-HA1-4905-5 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull Number of Elements: 4 Current - Quiescent (Max): 20mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.15μA @ ±15V Current - Output (Typ): 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204550-HA1-4905-5 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull Number of Elements: 4 Current - Quiescent (Max): 20mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.15μA @ ±15V Current - Output (Typ): 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - HA1-4905-5 - HA1-4905-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - HA1-4905-5
HA1-4905-5
Linear - Linear - Comparators - HA1-4905-5 HA1-4905-5
Manufacturer: Intersil Win Source Part Number: 204550-HA1-4905-5 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull Number of Elements: 4 Current - Quiescent (Max): 20mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.15μA @ ±15V Current - Output (Typ): 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204550-HA1-4905-5
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 20mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.15μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - HA1-4905-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
HA1-4905-5-ND
Comparators HA1-4905-5-ND
Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Comparator General Purpose CMOS, Push-Pull 16-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - HA1-4905-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
HA1-4905-5
Integrated Circuits (ICs) - Linear - Comparators HA1-4905-5
IC COMPARATOR 4 GEN PUR 16CERDIP

IC COMPARATOR 4 GEN PUR 16CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number HA1-4905-5 HA1-4905-5-ND HA1-4905-5
Product Name Linear - Linear - Comparators - HA1-4905-5 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-9759101Q2A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
8-Bit Identity Comparator - 74FCT521ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers