Renesas Electronics Corporation Quad DIP Linear Comparator IC HA1-4902-2

Description
Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4902-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4902-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4902-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4902-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Linear Comparator IC - 692-HA1-4902-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Linear Comparator IC
692-HA1-4902-2
Quad DIP Linear Comparator IC 692-HA1-4902-2
Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4902-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4902-2 can be used for catalog matching and distributor lookup.

Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP Product overview: HA1-4902-2 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HA1-4902-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - HA1-4902-2 - 1178468-HA1-4902-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - HA1-4902-2
1178468-HA1-4902-2
Linear - Linear - Comparators - HA1-4902-2 1178468-HA1-4902-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178468-HA1-4902-2 Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-CDIP Voltage - Input Offset (Maximum): 5mV at ±12V Current - Input Bias (Maximum): 0.15μA at ±15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: HA-4902 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V Current - Quiescent (Maximum): 20mA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178468-HA1-4902-2
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 50mA
Output Type: CMOS, Push-Pull
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-CDIP
Voltage - Input Offset (Maximum): 5mV at ±12V
Current - Input Bias (Maximum): 0.15μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: HA-4902
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V
Current - Quiescent (Maximum): 20mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-HA1-4902-2 1178468-HA1-4902-2
Product Name Quad DIP Linear Comparator IC Linear - Linear - Comparators - HA1-4902-2
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tube
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Comparators - AD8561AN - Lingto Electronic Limited
Specs
CMRR 85 dB
View Details
Comparators - 2448613 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output TTL; ECL; CMOS; CMOS, MOS, DTL, TTL, ECL
Package Type SOP; SOP-8
View Details
Analog - MTLT119AMH - Micross Components, Inc.
Micross Components, Inc.
View Details